Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - BTS7741G BTS7741G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201570-BTS7741G Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 100 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 10A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201570-BTS7741G Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 100 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 10A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7741G - 201570-BTS7741G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7741G
201570-BTS7741G
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7741G 201570-BTS7741G
Manufacturer: Infineon Technologies Win Source Part Number: 201570-BTS7741G Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 100 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 10A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 201570-BTS7741G
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 1.8 V to 42 V
Rds On (Typ): 100 mOhm LS, 110 mOhm HS
Load Type: Inductive
Current - Peak Output: 10A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-28
Supply Voltage - Operating: 1.8 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - BTS7741G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BTS7741G
Full Half-Bridge Drivers BTS7741G
Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28

Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 201570-BTS7741G BTS7741G
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BTS7741G Full Half-Bridge Drivers
Supply Voltage 1.8 to 42 volts 1.8 to 42 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type P-DSO-28 SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel; Reel - TR; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

UC1705 Complementary High Speed Power Driver with Internal Regulator - 5962-9579801MPA - Texas Instruments
Specs
Output Configuration Single
Input Threshold TTL
Output Current 1.5 amps
View Details
3 suppliers
Clock Buffers, Drivers - SI53354BD12803-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details