Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - BTS7740GNUMA1 BTS7740GNUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770606-BTS7740GNUMA1 Series: TrilithIC Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 28-SOIC (0.295", 7.50mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: DMOS Operating Supply Voltage: 1.8 V ~ 42 V Interface: Logic Fault Protection: ESD, Over Temperature, Short Circuit, UVLO Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Voltage - Load: 1.8 V ~ 42 V Rds On (Typ): 100 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 8A Family Name: BTS 7740 Categories: Integrated Circuits (ICs) Manufacturer Package: P-DSO-28 Alternative Parts (Cross-Reference): PDRV8305NEPHPRQ1; PDRV83055QPHPRQ1; BD64220EFV-E2; TMC5130A-TA-T; Introduction Date: January 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770606-BTS7740GNUMA1 Series: TrilithIC Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 28-SOIC (0.295", 7.50mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: DMOS Operating Supply Voltage: 1.8 V ~ 42 V Interface: Logic Fault Protection: ESD, Over Temperature, Short Circuit, UVLO Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Voltage - Load: 1.8 V ~ 42 V Rds On (Typ): 100 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 8A Family Name: BTS 7740 Categories: Integrated Circuits (ICs) Manufacturer Package: P-DSO-28 Alternative Parts (Cross-Reference): PDRV8305NEPHPRQ1; PDRV83055QPHPRQ1; BD64220EFV-E2; TMC5130A-TA-T; Introduction Date: January 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7740GNUMA1 - 770606-BTS7740GNUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7740GNUMA1
770606-BTS7740GNUMA1
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7740GNUMA1 770606-BTS7740GNUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770606-BTS7740GNUMA1 Series: TrilithIC Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 28-SOIC (0.295", 7.50mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: DMOS Operating Supply Voltage: 1.8 V ~ 42 V Interface: Logic Fault Protection: ESD, Over Temperature, Short Circuit, UVLO Part Status: Obsolete(EOL) Output Configuration: Half Bridge (2) Voltage - Load: 1.8 V ~ 42 V Rds On (Typ): 100 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 8A Family Name: BTS 7740 Categories: Integrated Circuits (ICs) Manufacturer Package: P-DSO-28 Alternative Parts (Cross-Reference): PDRV8305NEPHPRQ1; PDRV83055QPHPRQ1; BD64220EFV-E2; TMC5130A-TA-T; Introduction Date: January 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 770606-BTS7740GNUMA1
Series: TrilithIC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 1.8 V ~ 42 V
Interface: Logic
Fault Protection: ESD, Over Temperature, Short Circuit, UVLO
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Voltage - Load: 1.8 V ~ 42 V
Rds On (Typ): 100 mOhm LS, 110 mOhm HS
Load Type: Inductive
Current - Peak Output: 8A
Family Name: BTS 7740
Categories: Integrated Circuits (ICs)
Manufacturer Package: P-DSO-28
Alternative Parts (Cross-Reference): PDRV8305NEPHPRQ1; PDRV83055QPHPRQ1; BD64220EFV-E2; TMC5130A-TA-T;
Introduction Date: January 30, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Full, Half-Bridge (H Bridge) Drivers - BTS7740GNUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BTS7740GNUMA1TR-ND
Full, Half-Bridge (H Bridge) Drivers BTS7740GNUMA1TR-ND
Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14

Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14

Buy Now Datasheet
Full Half-Bridge Drivers - BTS7740GNUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BTS7740GNUMA1
Full Half-Bridge Drivers BTS7740GNUMA1
Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14

Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 770606-BTS7740GNUMA1 BTS7740GNUMA1TR-ND BTS7740GNUMA1
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BTS7740GNUMA1 Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 1.8 to 42 volts 1.8 to 42 volts 1.8 to 42 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel; Reel package; Other Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74HCT366D-Q100,118 - Rochester Electronics
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330C-B00209-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details