Infineon Technologies AG Full, Half-Bridge (H Bridge) Drivers BTS7710GT

Description
Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BTS7710GT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BTS7710GT-ND
Full, Half-Bridge (H Bridge) Drivers BTS7710GT-ND
Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14

Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7710GT - 112490-BTS7710GT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7710GT
112490-BTS7710GT
PMIC - PMIC - Full, Half - Bridge Drivers - BTS7710GT 112490-BTS7710GT
Manufacturer: Infineon Technologies Win Source Part Number: 112490-BTS7710GT Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: ESD, Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 40 mOhm LS, 70 mOhm HS Load Type: Inductive Current - Peak Output: 15A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 112490-BTS7710GT
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: ESD, Over Temperature, Short Circuit, UVLO
Voltage - Load: 1.8 V to 42 V
Rds On (Typ): 40 mOhm LS, 70 mOhm HS
Load Type: Inductive
Current - Peak Output: 15A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-28
Supply Voltage - Operating: 1.8 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Full Half-Bridge Drivers - BTS7710GT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BTS7710GT
Full Half-Bridge Drivers BTS7710GT
Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14

Half Bridge (2) Driver DC Motors, General Purpose DMOS P-DSO-28-14

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number BTS7710GT-ND 112490-BTS7710GT BTS7710GT
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BTS7710GT Full Half-Bridge Drivers
Supply Voltage 1.8 to 42 volts 1.8 to 42 volts 1.8 to 42 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" P-DSO-28 SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8516ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details
Clock Buffers, Drivers - SI53352BD11192-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8850RGYT - 772844-DRV8850RGYT - Win Source Electronics
Specs
Supply Voltage 2 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Reel package; Other
View Details