Infineon Technologies AG Power Distribution Switches, Load Drivers BTS736L2

Description
Power Switch/Driver 1:1 N-Channel 4.4A PG-DSO-20-9
Description
Power Switch/Driver 1:1 N-Channel 4.4A PG-DSO-20-9
Datasheet
Datasheet Summary
Powered by GS/AI

The BTS736L2 is a smart high-side power switch featuring two channels with an on-state resistance of 40 m,Ѷ per channel. It operates within a voltage range of 4.75V to 41V and can handle a nominal load current of 4.8A per channel, with a maximum current limitation of 30A. This device is designed for various applications, including resistive, inductive, and capacitive loads, making it suitable for high inrush current scenarios such as lamps. The BTS736L2 includes several protective features, such as short circuit protection, overload protection, thermal shutdown, and overvoltage protection, which enhance its reliability in demanding environments. It also provides diagnostic feedback through an open-drain output, allowing for open load detection in the ON state. The device is compatible with CMOS logic levels and has a very low standby current, making it efficient for battery-operated applications. The package type is P-DSO-20-9, and it is designed to replace electromechanical relays and fuses, offering a compact and integrated solution for power management in electronic circuits.

Datasheet Summary
Powered by GS/AI

The BTS736L2 is a smart high-side power switch featuring two channels with an on-state resistance of 40 m,Ѷ per channel. It operates within a voltage range of 4.75V to 41V and can handle a nominal load current of 4.8A per channel, with a maximum current limitation of 30A. This device is designed for various applications, including resistive, inductive, and capacitive loads, making it suitable for high inrush current scenarios such as lamps. The BTS736L2 includes several protective features, such as short circuit protection, overload protection, thermal shutdown, and overvoltage protection, which enhance its reliability in demanding environments. It also provides diagnostic feedback through an open-drain output, allowing for open load detection in the ON state. The device is compatible with CMOS logic levels and has a very low standby current, making it efficient for battery-operated applications. The package type is P-DSO-20-9, and it is designed to replace electromechanical relays and fuses, offering a compact and integrated solution for power management in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - BTS736L2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
BTS736L2
Power Distribution Switches, Load Drivers BTS736L2
Power Switch/Driver 1:1 N-Channel 4.4A PG-DSO-20-9

Power Switch/Driver 1:1 N-Channel 4.4A PG-DSO-20-9

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - BTS736L2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
BTS736L2
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers BTS736L2
IC PWR SWITCH N-CHAN 1:1 PDSO-20

IC PWR SWITCH N-CHAN 1:1 PDSO-20

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number BTS736L2 BTS736L2
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 2; 2
Output Configuration Inverting; Noninverting
Output Current 4.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6841ELWTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - DS1679J-MIL - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 5.5 to 4.5 volts
Packing Method Bulk; Bulk; Other
View Details