Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS724GXUMA1 BTS724GXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 124062-BTS724GXUMA1 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 124062-BTS724GXUMA1 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS724GXUMA1 - BTS724GXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS724GXUMA1
BTS724GXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS724GXUMA1 BTS724GXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 124062-BTS724GXUMA1 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 124062-BTS724GXUMA1
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 3A
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon - 99AC3841 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon
99AC3841
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon 99AC3841
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:12V; Current Limit:12A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:12V; Current Limit:12A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS724GXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS724GXUMA1
PMIC - Power Distribution Switches, Load Drivers BTS724GXUMA1
IC PWR SWITCH N-CHAN 1:1 DSO-20

IC PWR SWITCH N-CHAN 1:1 DSO-20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS724GXUMA1 99AC3841 BTS724GXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS724GXUMA1 Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V to 40 V 12V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 185402-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details