Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers BTS712204ESAXUMA1

Description
Win Source Part Number: 977200-BTS712204ESAX UMA1 Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers Series: Automotive, AEC-Q100, SPOC™ Type: HID Lamp Controller Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 5MHz Current - Supply: 80 µA Current - Output Source/Sink: 3A, 5A Dimming: No Voltage - Supply: 6V ~ 18V Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-24 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-BTS712204ESAXUM A1,INFINFBTS712204ES AXUMA1,BTS712204ESAX UMA1DKR,BTS712204ESA XUMA1TR,SP001225108, BTS712204ESAXUMA1CT Base Product Number: BTS712204
Request a Quote Datasheet
Description
Win Source Part Number: 977200-BTS712204ESAX UMA1 Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers Series: Automotive, AEC-Q100, SPOC™ Type: HID Lamp Controller Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 5MHz Current - Supply: 80 µA Current - Output Source/Sink: 3A, 5A Dimming: No Voltage - Supply: 6V ~ 18V Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-24 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-BTS712204ESAXUM A1,INFINFBTS712204ES AXUMA1,BTS712204ESAX UMA1DKR,BTS712204ESA XUMA1TR,SP001225108, BTS712204ESAXUMA1CT Base Product Number: BTS712204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers
BTS712204ESAXUMA1
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers BTS712204ESAXUMA1
Win Source Part Number: 977200-BTS712204ESAX UMA1 Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers Series: Automotive, AEC-Q100, SPOC™ Type: HID Lamp Controller Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 5MHz Current - Supply: 80 µA Current - Output Source/Sink: 3A, 5A Dimming: No Voltage - Supply: 6V ~ 18V Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-24 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-BTS712204ESAXUM A1,INFINFBTS712204ES AXUMA1,BTS712204ESAX UMA1DKR,BTS712204ESA XUMA1TR,SP001225108, BTS712204ESAXUMA1CT Base Product Number: BTS712204

Win Source Part Number: 977200-BTS712204ESAXUMA1
Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers
Series: Automotive, AEC-Q100, SPOC™
Type: HID Lamp Controller
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 5MHz
Current - Supply: 80 µA
Current - Output Source/Sink: 3A, 5A
Dimming: No
Voltage - Supply: 6V ~ 18V
Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TSDSO-24
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-BTS712204ESAXUMA1,INFINFBTS712204ESAXUMA1,BTS712204ESAXUMA1DKR,BTS712204ESAXUMA1TR,SP001225108,BTS712204ESAXUMA1CT
Base Product Number: BTS712204

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - BTS712204ESAXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
BTS712204ESAXUMA1
PMIC - Lighting, Ballast Controllers BTS712204ESAXUMA1
IC HID LAMP CNTRL 5MHZ 24TSSOP

IC HID LAMP CNTRL 5MHZ 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number BTS712204ESAXUMA1 BTS712204ESAXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers PMIC - Lighting, Ballast Controllers
Controller Type HID Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details