Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS70802EPAXUMA1

Description
Win Source Part Number: 1126691-BTS70802EPAX UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, PROFET® Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 6V ~ 18V Rds On (Typ): 23.1mOhm Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-14-22 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS7080-2EPA; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001225136,BTS70802 EPAXUMA1DKR,BTS7080- 2EPA,BTS70802EPAXUMA 1-ND,BTS70802EPAXUMA 1CT,BTS70802EPAXUMA1 TR Base Product Number: BTS70802
Request a Quote Datasheet
Description
Win Source Part Number: 1126691-BTS70802EPAX UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, PROFET® Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 6V ~ 18V Rds On (Typ): 23.1mOhm Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-14-22 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS7080-2EPA; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001225136,BTS70802 EPAXUMA1DKR,BTS7080- 2EPA,BTS70802EPAXUMA 1-ND,BTS70802EPAXUMA 1CT,BTS70802EPAXUMA1 TR Base Product Number: BTS70802
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1126691-BTS70802EPAXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1126691-BTS70802EPAXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1126691-BTS70802EPAXUMA1
Win Source Part Number: 1126691-BTS70802EPAX UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, PROFET® Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 6V ~ 18V Rds On (Typ): 23.1mOhm Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-14-22 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS7080-2EPA; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001225136,BTS70802 EPAXUMA1DKR,BTS7080- 2EPA,BTS70802EPAXUMA 1-ND,BTS70802EPAXUMA 1CT,BTS70802EPAXUMA1 TR Base Product Number: BTS70802

Win Source Part Number: 1126691-BTS70802EPAXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100, PROFET®
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 6V ~ 18V
Rds On (Typ): 23.1mOhm
Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TSDSO-14-22
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS7080-2EPA;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001225136,BTS70802EPAXUMA1DKR,BTS7080-2EPA,BTS70802EPAXUMA1-ND,BTS70802EPAXUMA1CT,BTS70802EPAXUMA1TR
Base Product Number: BTS70802

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1126691-BTS70802EPAXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1913282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details