Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS70302EPAXUMA1

Description
IC PWR SWTCH N-CHAN 1:1 TSDSO-14
Datasheet
Description
IC PWR SWTCH N-CHAN 1:1 TSDSO-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS70302EPAXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS70302EPAXUMA1
PMIC - Power Distribution Switches, Load Drivers BTS70302EPAXUMA1
IC PWR SWTCH N-CHAN 1:1 TSDSO-14

IC PWR SWTCH N-CHAN 1:1 TSDSO-14

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 28V, Tssop-14; Power Load Switch Type Infineon - 60AC3544 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 28V, Tssop-14; Power Load Switch Type Infineon
60AC3544
Power Load Sw, Aec-Q100, 28V, Tssop-14; Power Load Switch Type Infineon 60AC3544
POWER LOAD SW, AEC-Q100, 28V, TSSOP-14; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:60A; On State Resistance:0.0135ohm ; Distribution Switch Case Style:TSSOP; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 28V, TSSOP-14; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:60A; On State Resistance:0.0135ohm; Distribution Switch Case Style:TSSOP; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS70302EPAXUMA1 60AC3544
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 28V, Tssop-14; Power Load Switch Type Infineon
Current 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-6 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details