Infineon Technologies AG Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon BTS70081EPPXUMA1

Description
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:77.5A; On State Resistance:8.8mohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:77.5A; On State Resistance:8.8mohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon - 98AC8999 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon
98AC8999
Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon 98AC8999
PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:77.5A; On State Resistance:8.8mohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SW, HIGH SIDE, -40 TO 150DEG C; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:77.5A; On State Resistance:8.8mohm; Distribution Switch Case Style:TSDSO; No. of Pins:14Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS70081EPPXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS70081EPPXUMA1
PMIC - Power Distribution Switches, Load Drivers BTS70081EPPXUMA1
IC PWR SWTCH N-CHAN 1:1 TSDSO-14

IC PWR SWTCH N-CHAN 1:1 TSDSO-14

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 98AC8999 BTS70081EPPXUMA1
Product Name Pwr Load Sw, High Side, -40 To 150Deg C; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 13.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details