Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS70081EPPXUMA1

Description
Win Source Part Number: 1253253-BTS70081EPPX UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, PROFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Voltage, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 11A Output Configuration: High Side Voltage - Load: 6V ~ 18V Rds On (Typ): 8.8mOhm Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-14-22 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS70081EPPXUMA1TR,B TS70081EPPXUMA1CT,BT S70081EPPXUMA1,SP001 605432,IFEINFBTS7008 1EPPXUMA1,2156-BTS70 081EPPXUMA1,BTS70081 EPPXUMA1DKR Base Product Number: BTS70081
Request a Quote Datasheet
Description
Win Source Part Number: 1253253-BTS70081EPPX UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, PROFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Voltage, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 11A Output Configuration: High Side Voltage - Load: 6V ~ 18V Rds On (Typ): 8.8mOhm Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-14-22 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS70081EPPXUMA1TR,B TS70081EPPXUMA1CT,BT S70081EPPXUMA1,SP001 605432,IFEINFBTS7008 1EPPXUMA1,2156-BTS70 081EPPXUMA1,BTS70081 EPPXUMA1DKR Base Product Number: BTS70081
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253253-BTS70081EPPXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253253-BTS70081EPPXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253253-BTS70081EPPXUMA1
Win Source Part Number: 1253253-BTS70081EPPX UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100, PROFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Voltage, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 11A Output Configuration: High Side Voltage - Load: 6V ~ 18V Rds On (Typ): 8.8mOhm Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-14-22 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS70081EPPXUMA1TR,B TS70081EPPXUMA1CT,BT S70081EPPXUMA1,SP001 605432,IFEINFBTS7008 1EPPXUMA1,2156-BTS70 081EPPXUMA1,BTS70081 EPPXUMA1DKR Base Product Number: BTS70081

Win Source Part Number: 1253253-BTS70081EPPXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100, PROFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Current, Over Voltage, Short Circuit, UVLO
Number of Outputs: 1
Current - Output (Max): 11A
Output Configuration: High Side
Voltage - Load: 6V ~ 18V
Rds On (Typ): 8.8mOhm
Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TSDSO-14-22
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS70081EPPXUMA1TR,BTS70081EPPXUMA1CT,BTS70081EPPXUMA1,SP001605432,IFEINFBTS70081EPPXUMA1,2156-BTS70081EPPXUMA1,BTS70081EPPXUMA1DKR
Base Product Number: BTS70081

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253253-BTS70081EPPXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details