Win Source Part Number: 965162-BTS700201ESPX
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100, PROFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: Logic
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 23.3A
Output Configuration: High Side
Voltage - Load: 6V ~ 18V
Rds On (Typ): 2.3mOhm
Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TSDSO-24
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-BTS700201ESPXUMA
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 965162-BTS700201ESPXUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |