The BTS660P E3180A is a smart high-side high-current power switch designed for applications requiring robust load management. It features integrated protective functions including overload protection, current limitation, short circuit protection, over-temperature protection, and over-voltage protection, making it suitable for handling inductive loads such as motors and lamps. The device operates within a voltage range of 5.0 to 58 V and can handle load currents up to 44 A, with a short circuit current limitation of 90 A. The on-state resistance is low at 9 m,Ѷ, which contributes to efficient operation. Diagnostic feedback is provided through a current sense pin, allowing for open load detection and monitoring of load current. The BTS660P E3180A is packaged in a TO-220-7SMD format, facilitating easy integration into various electronic designs. Its thermal characteristics support operation in a wide temperature range from -40 to +150 °C, ensuring reliability in demanding environments. This product is particularly advantageous for replacing electromechanical relays and fuses in power distribution applications.
Power Switch/Driver 1:1 N-Channel 38A P-TO220-7
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BTS660P E3180A |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Noninverting |
| Output Current | 38 amps |