Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS640S2GATMA1 BTS640S2GATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024922-BTS640S2GATM A1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 11.4A Voltage - Load: 5 V to 34 V Rds On (Typ): 27 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024922-BTS640S2GATM A1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 11.4A Voltage - Load: 5 V to 34 V Rds On (Typ): 27 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS640S2GATMA1
BTS640S2GATMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS640S2GATMA1 BTS640S2GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024922-BTS640S2GATM A1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 11.4A Voltage - Load: 5 V to 34 V Rds On (Typ): 27 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1024922-BTS640S2GATMA1
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 11.4A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 27 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-7
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS640S2GATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS640S2GATMA1
PMIC - Power Distribution Switches, Load Drivers BTS640S2GATMA1
IC PWR SWITCH N-CHAN 1:1 TO263-7

IC PWR SWITCH N-CHAN 1:1 TO263-7

Supplier's Site Datasheet
Ic, Sense High Side Pwr Sw, To263-7; Power Load Switch Type Infineon - 47W3406 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sense High Side Pwr Sw, To263-7; Power Load Switch Type Infineon
47W3406
Ic, Sense High Side Pwr Sw, To263-7; Power Load Switch Type Infineon 47W3406
IC, SENSE HIGH SIDE PWR SW, TO263-7; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:24A; On State Resistance:0.03ohm; Distribution Switch Case Style:TO-263; No. of Pins:7Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, SENSE HIGH SIDE PWR SW, TO263-7; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:24A; On State Resistance:0.03ohm; Distribution Switch Case Style:TO-263; No. of Pins:7Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS640S2GATMA1 BTS640S2GATMA1 47W3406
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS640S2GATMA1 PMIC - Power Distribution Switches, Load Drivers Ic, Sense High Side Pwr Sw, To263-7; Power Load Switch Type Infineon
Voltage 5 V to 34 V 34V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 282159-6 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details