Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS611L1 BTS611L1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 012223-BTS611L1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 3.5A Voltage - Load: 5 V to 34 V Rds On (Typ): 160 mOhm Family Name: BTS611L1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7-2 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5210LNT; BTS5210LXT; BTS5210LT; BTS5210L; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 012223-BTS611L1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 3.5A Voltage - Load: 5 V to 34 V Rds On (Typ): 160 mOhm Family Name: BTS611L1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7-2 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5210LNT; BTS5210LXT; BTS5210LT; BTS5210L; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS611L1
BTS611L1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS611L1 BTS611L1
Manufacturer: Infineon Technologies Win Source Part Number: 012223-BTS611L1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 3.5A Voltage - Load: 5 V to 34 V Rds On (Typ): 160 mOhm Family Name: BTS611L1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-7-2 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5210LNT; BTS5210LXT; BTS5210LT; BTS5210L; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 012223-BTS611L1
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Current - Output (Max): 3.5A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 160 mOhm
Family Name: BTS611L1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-7-2
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS5210LNT; BTS5210LXT; BTS5210LT; BTS5210L;
Introduction Date: January 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS611L1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS611L1
PMIC - Power Distribution Switches, Load Drivers BTS611L1
IC PWR SWITCH N-CHAN 1:1 TO220-7

IC PWR SWITCH N-CHAN 1:1 TO220-7

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS611L1 BTS611L1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS611L1 PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V to 34 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details