Infineon Technologies AG LED Drivers BTS5682EAUMA1

Description
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) SPI Dimming 24A PG-DSO-36-36
Request a Quote Datasheet
Description
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) SPI Dimming 24A PG-DSO-36-36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - BTS5682EAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) SPI Dimming 24A PG-DSO-36-36

LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) SPI Dimming 24A PG-DSO-36-36

Buy Now Datasheet
Board Mount LED Drivers - BTS5682EAUMA1 - 770599-BTS5682EAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - BTS5682EAUMA1
770599-BTS5682EAUMA1
Board Mount LED Drivers - BTS5682EAUMA1 770599-BTS5682EAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770599-BTS5682EAUMA1 Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad Applications: Automotive Mounting: SMD Frequency: 2MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Part Status: Obsolete(EOL) Dimming: SPI Family Name: BTS5682E Categories: Integrated Circuits (ICs) Manufacturer Package: PG-DSO-36 Voltage Supply MAX: 28V Output Current per Channel: 24A Voltage Supply MIN: 5.5V Alternative Parts (Cross-Reference): BTS56033LBAAUMA1; BTS56033LBAXUMA1; BTS56033-LBA; Introduction Date: January 23, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770599-BTS5682EAUMA1
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Applications: Automotive
Mounting: SMD
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Part Status: Obsolete(EOL)
Dimming: SPI
Family Name: BTS5682E
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-DSO-36
Voltage Supply MAX: 28V
Output Current per Channel: 24A
Voltage Supply MIN: 5.5V
Alternative Parts (Cross-Reference): BTS56033LBAAUMA1; BTS56033LBAXUMA1; BTS56033-LBA;
Introduction Date: January 23, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - BTS5682EAUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BTS5682EAUMA1
PMIC - LED Drivers BTS5682EAUMA1
IC LED DRVR RGLTR DIM 24A 36DSO

IC LED DRVR RGLTR DIM 24A 36DSO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BTS5682EAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BTS5682EAUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BTS5682EAUMA1
IC LED DRVR RGLTR SPI 24A 36DSO

IC LED DRVR RGLTR SPI 24A 36DSO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number BTS5682EAUMA1TR-ND 770599-BTS5682EAUMA1 BTS5682EAUMA1 BTS5682EAUMA1
Product Name LED Drivers Board Mount LED Drivers - BTS5682EAUMA1 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

QFN LED Driver IC - 137-A6285EETTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 12 volts
Number of Channels 16 #
View Details
5 suppliers
DLPA3000 PMIC/LED Driver for DLP3010 (0.3 720p) DMD - DLPA3000CPFDR - Texas Instruments
Specs
Features RoHS Compliant
View Details
2 suppliers