LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) SPI Dimming 24A PG-DSO-36-36
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BTS5662EAUMA1 |
| Product Name | LED Drivers |
| Number of Outputs | 6 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Current | 24 amps |
| Switching Frequency | 2000 kHz |