Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS555 E3146 BTS555 E3146

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024912-BTS555 E3146 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 128A Voltage - Load: 5 V to 34 V Rds On (Typ): 1.9 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-218AB/5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS555E3146; VN03SP13TR; VN03SP-E; VN03SP; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024912-BTS555 E3146 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 128A Voltage - Load: 5 V to 34 V Rds On (Typ): 1.9 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-218AB/5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS555E3146; VN03SP13TR; VN03SP-E; VN03SP; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS555 E3146 - BTS555 E3146 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS555 E3146
BTS555 E3146
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS555 E3146 BTS555 E3146
Manufacturer: Infineon Technologies Win Source Part Number: 1024912-BTS555 E3146 Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 128A Voltage - Load: 5 V to 34 V Rds On (Typ): 1.9 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-218AB/5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS555E3146; VN03SP13TR; VN03SP-E; VN03SP; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Infineon Technologies
Win Source Part Number: 1024912-BTS555 E3146
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 128A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 1.9 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-218AB/5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS555E3146; VN03SP13TR; VN03SP-E; VN03SP;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS555 E3146 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS555 E3146
PMIC - Power Distribution Switches, Load Drivers BTS555 E3146
IC PWR SWITCH N-CH 1:1 TO218AB/5

IC PWR SWITCH N-CH 1:1 TO218AB/5

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - BTS555 E3146 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
BTS555 E3146
Power Distribution Switches, Load Drivers BTS555 E3146
Power Switch/Driver 1:1 N-Channel 128A TO-218AB/5

Power Switch/Driver 1:1 N-Channel 128A TO-218AB/5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS555 E3146 BTS555 E3146 BTS555 E3146
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS555 E3146 PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Voltage 5 V to 34 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details