ERROR: no product mention
IC PWR SWITCH N-CHAN 3:4 DSO-36
Power Switch/Driver 3:4 N-Channel PG-DSO-36-43
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | BTS5482SFXUMA2 | BTS5482SFXUMA2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SSOP | SOP; SSOP; 36-BSSOP (0.295\", 7.50mm Width) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |