BTS5482SFXUMA1 -- POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
Infineon Technologies AG
Power Distribution Switches, Load Drivers
BTS5482SFXUMA1
Description
Power Switch/Driver
-
Quarktwin Technology Ltd.
Description
Power Switch/Driver
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
BTS5482SFXUMA1 |
|
Product Name
|
Power Distribution Switches, Load Drivers |
|
Output Configuration
|
Inverting
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Supply Voltage
4.75 to 5.25 volts
Switching Frequency
80000 kHz
View Details
Allegro MicroSystems Inc.
Output Configuration
Noninverting
Supply Voltage
50 volts
Operating Temperature
-40 to 135 C (-40 to 275 F)
View Details
2 suppliers
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method
Tape Reel
View Details