Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS54040LBAAUMA1

Description
Win Source Part Number: 1154457-BTS54040LBAA UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5V ~ 28V Rds On (Typ): 39mOhm Package / Case: 24-PowerTDFN Supplier Device Package: PG-TSON-24-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3.8V ~ 5.5V Alternative Parts (Cross-Reference): SP000887550; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000887550,INFINFBT S54040LBAAUMA1,BTS54 040LBAAUMA1DKR,BTS54 040LBAAUMA1TR,BTS540 40-LBA,BTS54040LBAAU MA1CT,2156-BTS54040L BAAUMA1-ITTR
Request a Quote Datasheet
Description
Win Source Part Number: 1154457-BTS54040LBAA UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5V ~ 28V Rds On (Typ): 39mOhm Package / Case: 24-PowerTDFN Supplier Device Package: PG-TSON-24-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3.8V ~ 5.5V Alternative Parts (Cross-Reference): SP000887550; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000887550,INFINFBT S54040LBAAUMA1,BTS54 040LBAAUMA1DKR,BTS54 040LBAAUMA1TR,BTS540 40-LBA,BTS54040LBAAU MA1CT,2156-BTS54040L BAAUMA1-ITTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1154457-BTS54040LBAAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1154457-BTS54040LBAAUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1154457-BTS54040LBAAUMA1
Win Source Part Number: 1154457-BTS54040LBAA UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 5.5V ~ 28V Rds On (Typ): 39mOhm Package / Case: 24-PowerTDFN Supplier Device Package: PG-TSON-24-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3.8V ~ 5.5V Alternative Parts (Cross-Reference): SP000887550; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP000887550,INFINFBT S54040LBAAUMA1,BTS54 040LBAAUMA1DKR,BTS54 040LBAAUMA1TR,BTS540 40-LBA,BTS54040LBAAU MA1CT,2156-BTS54040L BAAUMA1-ITTR

Win Source Part Number: 1154457-BTS54040LBAAUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 5.5V ~ 28V
Rds On (Typ): 39mOhm
Package / Case: 24-PowerTDFN
Supplier Device Package: PG-TSON-24-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3.8V ~ 5.5V
Alternative Parts (Cross-Reference): SP000887550;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000887550,INFINFBTS54040LBAAUMA1,BTS54040LBAAUMA1DKR,BTS54040LBAAUMA1TR,BTS54040-LBA,BTS54040LBAAUMA1CT,2156-BTS54040LBAAUMA1-ITTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1154457-BTS54040LBAAUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products