Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5242-2L BTS5242-2L

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1155583-BTS5242-2L Family Name: BTS 5242-2L Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): BTS52422LXT; BTS5020-2EKA; BTS5030-2EKA; Introduction Date: August 10, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1155583-BTS5242-2L Family Name: BTS 5242-2L Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): BTS52422LXT; BTS5020-2EKA; BTS5030-2EKA; Introduction Date: August 10, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5242-2L - BTS5242-2L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5242-2L
BTS5242-2L
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5242-2L BTS5242-2L
Manufacturer: Infineon Technologies Win Source Part Number: 1155583-BTS5242-2L Family Name: BTS 5242-2L Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): BTS52422LXT; BTS5020-2EKA; BTS5030-2EKA; Introduction Date: August 10, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1155583-BTS5242-2L
Family Name: BTS 5242-2L
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): BTS52422LXT; BTS5020-2EKA; BTS5030-2EKA;
Introduction Date: August 10, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Ic, Profet, Pg-Dso-12; Power Load Switch Type Infineon - 58M4076 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Profet, Pg-Dso-12; Power Load Switch Type Infineon
58M4076
Ic, Profet, Pg-Dso-12; Power Load Switch Type Infineon 58M4076
IC, PROFET, PG-DSO-12; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:40A; On State Resistance:0.019ohm; Distribution Switch Case Style:SOIC; No. of Pins:12; No. of Outputs:2; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, PROFET, PG-DSO-12; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:40A; On State Resistance:0.019ohm; Distribution Switch Case Style:SOIC; No. of Pins:12; No. of Outputs:2; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS5242-2L 58M4076
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5242-2L Ic, Profet, Pg-Dso-12; Power Load Switch Type Infineon
Voltage 28V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-307 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details