Infineon Technologies AG Power Load Switch Type Infineon BTS5210LAUMA1.

Description
Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:9A; On State Resistance:0.11ohm; Distribution Switch Case Style:SOIC; No. of Pins:12Pins; Thermal Protection:-; On / Enable Input Polarity:-; No. of Outputs:2Outputs RoHS Compliant: Yes
Datasheet
Description
Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:9A; On State Resistance:0.11ohm; Distribution Switch Case Style:SOIC; No. of Pins:12Pins; Thermal Protection:-; On / Enable Input Polarity:-; No. of Outputs:2Outputs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch Type Infineon - 25AC6468 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch Type Infineon
25AC6468
Power Load Switch Type Infineon 25AC6468
Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:9A; On State Resistance:0.11ohm; Distribution Switch Case Style:SOIC; No. of Pins:12Pins; Thermal Protection:-; On / Enable Input Polarity:-; No. of Outputs:2Outputs RoHS Compliant: Yes

Power Load Switch Type:High Side; Input Voltage:40V; Current Limit:9A; On State Resistance:0.11ohm; Distribution Switch Case Style:SOIC; No. of Pins:12Pins; Thermal Protection:-; On / Enable Input Polarity:-; No. of Outputs:2Outputs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 25AC6468
Product Name Power Load Switch Type Infineon
Voltage 40V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details