Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5210L BTS5210L

Description
Manufacturer: Infineon Technologies Win Source Part Number: 079743-BTS5210L Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.8A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 110 mOhm Family Name: BTS5210L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-12-9 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5210LNT ; BTS5210LT; BTS5210LXT; Introduction Date: October 11, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 079743-BTS5210L Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.8A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 110 mOhm Family Name: BTS5210L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-12-9 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5210LNT ; BTS5210LT; BTS5210LXT; Introduction Date: October 11, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5210L - BTS5210L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5210L
BTS5210L
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5210L BTS5210L
Manufacturer: Infineon Technologies Win Source Part Number: 079743-BTS5210L Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.8A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 110 mOhm Family Name: BTS5210L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-12-9 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5210LNT ; BTS5210LT; BTS5210LXT; Introduction Date: October 11, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 079743-BTS5210L
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 1.8A
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 110 mOhm
Family Name: BTS5210L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-12-9
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS5210LNT ; BTS5210LT; BTS5210LXT;
Introduction Date: October 11, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS5210L
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5210L
Voltage 5.5 V to 40 V
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-185/100-000 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details