Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS50201EKAXUMA1

Description
Win Source Part Number: 999327-BTS50201EKAXU MA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 6.5A Output Configuration: High Side Voltage - Load: 5V ~ 28V Rds On (Typ): 20mOhm Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-DSO-14-47-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS50201EKAXUMA1DKR, 2156-BTS50201EKAXUMA 1,BTS50201EKAXUMA1TR ,SP000840718,BTS5020 1EKAXUMA1-ND,BTS5020 1EKAXUMA1CT,IFEINFBT S50201EKAXUMA1 Base Product Number: BTS50201
Request a Quote Datasheet
Description
Win Source Part Number: 999327-BTS50201EKAXU MA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 6.5A Output Configuration: High Side Voltage - Load: 5V ~ 28V Rds On (Typ): 20mOhm Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-DSO-14-47-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS50201EKAXUMA1DKR, 2156-BTS50201EKAXUMA 1,BTS50201EKAXUMA1TR ,SP000840718,BTS5020 1EKAXUMA1-ND,BTS5020 1EKAXUMA1CT,IFEINFBT S50201EKAXUMA1 Base Product Number: BTS50201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 999327-BTS50201EKAXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
999327-BTS50201EKAXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 999327-BTS50201EKAXUMA1
Win Source Part Number: 999327-BTS50201EKAXU MA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 6.5A Output Configuration: High Side Voltage - Load: 5V ~ 28V Rds On (Typ): 20mOhm Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-DSO-14-47-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS50201EKAXUMA1DKR, 2156-BTS50201EKAXUMA 1,BTS50201EKAXUMA1TR ,SP000840718,BTS5020 1EKAXUMA1-ND,BTS5020 1EKAXUMA1CT,IFEINFBT S50201EKAXUMA1 Base Product Number: BTS50201

Win Source Part Number: 999327-BTS50201EKAXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: PROFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 6.5A
Output Configuration: High Side
Voltage - Load: 5V ~ 28V
Rds On (Typ): 20mOhm
Package / Case: 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-DSO-14-47-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS50201EKAXUMA1DKR,2156-BTS50201EKAXUMA1,BTS50201EKAXUMA1TR,SP000840718,BTS50201EKAXUMA1-ND,BTS50201EKAXUMA1CT,IFEINFBTS50201EKAXUMA1
Base Product Number: BTS50201

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 999327-BTS50201EKAXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901775 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details