Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS5014SDAAUMA1

Description
Win Source Part Number: 980793-BTS5014SDAAUM A1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 5.5V ~ 20V Rds On (Typ): 14mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS5014SDAINCT-ND,BT S5014SDAINTR-ND,BTS5 014SDAXT,BTS5014SDAI NTR,BTS5014SDAAUMA1C T,BTS5014SDAINDKR-ND ,2156-BTS5014SDAAUMA 1,BTS5014SDA,BTS5014 SDAAUMA1TR,BTS5014SD AAUMA1DKR,SP00029862 1,BTS5014SDAINCT,INF INFBTS5014SDAAUMA1,B TS5014SDAINDKR Base Product Number: BTS5014
Request a Quote Datasheet
Description
Win Source Part Number: 980793-BTS5014SDAAUM A1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 5.5V ~ 20V Rds On (Typ): 14mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS5014SDAINCT-ND,BT S5014SDAINTR-ND,BTS5 014SDAXT,BTS5014SDAI NTR,BTS5014SDAAUMA1C T,BTS5014SDAINDKR-ND ,2156-BTS5014SDAAUMA 1,BTS5014SDA,BTS5014 SDAAUMA1TR,BTS5014SD AAUMA1DKR,SP00029862 1,BTS5014SDAINCT,INF INFBTS5014SDAAUMA1,B TS5014SDAINDKR Base Product Number: BTS5014
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 980793-BTS5014SDAAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
980793-BTS5014SDAAUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 980793-BTS5014SDAAUMA1
Win Source Part Number: 980793-BTS5014SDAAUM A1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 5.5V ~ 20V Rds On (Typ): 14mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS5014SDAINCT-ND,BT S5014SDAINTR-ND,BTS5 014SDAXT,BTS5014SDAI NTR,BTS5014SDAAUMA1C T,BTS5014SDAINDKR-ND ,2156-BTS5014SDAAUMA 1,BTS5014SDA,BTS5014 SDAAUMA1TR,BTS5014SD AAUMA1DKR,SP00029862 1,BTS5014SDAINCT,INF INFBTS5014SDAAUMA1,B TS5014SDAINDKR Base Product Number: BTS5014

Win Source Part Number: 980793-BTS5014SDAAUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: PROFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 6A
Output Configuration: High Side
Voltage - Load: 5.5V ~ 20V
Rds On (Typ): 14mOhm
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5-11
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS5014SDAINCT-ND,BTS5014SDAINTR-ND,BTS5014SDAXT,BTS5014SDAINTR,BTS5014SDAAUMA1CT,BTS5014SDAINDKR-ND,2156-BTS5014SDAAUMA1,BTS5014SDA,BTS5014SDAAUMA1TR,BTS5014SDAAUMA1DKR,SP000298621,BTS5014SDAINCT,INFINFBTS5014SDAAUMA1,BTS5014SDAINDKR
Base Product Number: BTS5014

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 980793-BTS5014SDAAUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905857 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers