Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS5012SDAAUMA1

Description
Win Source Part Number: 983447-BTS5012SDAAUM A1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 5.5V ~ 20V Rds On (Typ): 12mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS5012SDAINTR,BTS50 12SDAAUMA1TR,BTS5012 SDAINTR-ND,BTS5012SD AINCT-ND,INFINFBTS50 12SDAAUMA1,BTS5012SD AXT,BTS5012SDA,BTS50 12SDAAUMA1DKR,BTS501 2SDAINDKR-ND,2156-BT S5012SDAAUMA1,BTS501 2SDAINCT,BTS5012SDAI NDKR,SP000298620,BTS 5012SDAAUMA1CT Base Product Number: BTS5012
Request a Quote Datasheet
Description
Win Source Part Number: 983447-BTS5012SDAAUM A1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 5.5V ~ 20V Rds On (Typ): 12mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS5012SDAINTR,BTS50 12SDAAUMA1TR,BTS5012 SDAINTR-ND,BTS5012SD AINCT-ND,INFINFBTS50 12SDAAUMA1,BTS5012SD AXT,BTS5012SDA,BTS50 12SDAAUMA1DKR,BTS501 2SDAINDKR-ND,2156-BT S5012SDAAUMA1,BTS501 2SDAINCT,BTS5012SDAI NDKR,SP000298620,BTS 5012SDAAUMA1CT Base Product Number: BTS5012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 983447-BTS5012SDAAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
983447-BTS5012SDAAUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 983447-BTS5012SDAAUMA1
Win Source Part Number: 983447-BTS5012SDAAUM A1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 5.5V ~ 20V Rds On (Typ): 12mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS5012SDAINTR,BTS50 12SDAAUMA1TR,BTS5012 SDAINTR-ND,BTS5012SD AINCT-ND,INFINFBTS50 12SDAAUMA1,BTS5012SD AXT,BTS5012SDA,BTS50 12SDAAUMA1DKR,BTS501 2SDAINDKR-ND,2156-BT S5012SDAAUMA1,BTS501 2SDAINCT,BTS5012SDAI NDKR,SP000298620,BTS 5012SDAAUMA1CT Base Product Number: BTS5012

Win Source Part Number: 983447-BTS5012SDAAUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: PROFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 6A
Output Configuration: High Side
Voltage - Load: 5.5V ~ 20V
Rds On (Typ): 12mOhm
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5-11
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS5012SDAINTR,BTS5012SDAAUMA1TR,BTS5012SDAINTR-ND,BTS5012SDAINCT-ND,INFINFBTS5012SDAAUMA1,BTS5012SDAXT,BTS5012SDA,BTS5012SDAAUMA1DKR,BTS5012SDAINDKR-ND,2156-BTS5012SDAAUMA1,BTS5012SDAINCT,BTS5012SDAINDKR,SP000298620,BTS5012SDAAUMA1CT
Base Product Number: BTS5012

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 983447-BTS5012SDAAUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385342 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details