Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series: PROFET®
Package: Tape & Reel (TR)
Product Status: Obsolete
Switch Type: General Purpose
Output Configuration: High Side
Output Type: N-Channel
Voltage - Load: 9V ~ 16V
IC PWR SWITCH N-CHAN 1:1 DSO-12
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS500801EGAAUMA1 | BTS500801EGAAUMA1 |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 9V ~ 16V |