Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS500601TEAAUMA2

Description
Win Source Part Number: 964935-BTS500601TEAA UMA2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 16.5A Output Configuration: High Side Voltage - Load: 6V ~ 19V Rds On (Typ): 6.8mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS1HB08BQPWPRQ1; BTS5016SDAAUMA1; BTS443PAUMA1; VN820PTTR-E; ITS4141DBUMA1; VN820PT-E; VN750PT-EBTS50060-1T EA; SP001082554; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS500601TEAAUMA2-ND ,SP001082554,2156-BT S500601TEAAUMA2,BTS5 00601TEAAUMA2CT,IFEI NFBTS500601TEAAUMA2, BTS500601TEAAUMA2DKR ,BTS500601TEAAUMA2TR Base Product Number: BTS500601 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 964935-BTS500601TEAA UMA2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 16.5A Output Configuration: High Side Voltage - Load: 6V ~ 19V Rds On (Typ): 6.8mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS1HB08BQPWPRQ1; BTS5016SDAAUMA1; BTS443PAUMA1; VN820PTTR-E; ITS4141DBUMA1; VN820PT-E; VN750PT-EBTS50060-1T EA; SP001082554; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS500601TEAAUMA2-ND ,SP001082554,2156-BT S500601TEAAUMA2,BTS5 00601TEAAUMA2CT,IFEI NFBTS500601TEAAUMA2, BTS500601TEAAUMA2DKR ,BTS500601TEAAUMA2TR Base Product Number: BTS500601 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 964935-BTS500601TEAAUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
964935-BTS500601TEAAUMA2
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 964935-BTS500601TEAAUMA2
Win Source Part Number: 964935-BTS500601TEAA UMA2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: PROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 16.5A Output Configuration: High Side Voltage - Load: 6V ~ 19V Rds On (Typ): 6.8mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS1HB08BQPWPRQ1; BTS5016SDAAUMA1; BTS443PAUMA1; VN820PTTR-E; ITS4141DBUMA1; VN820PT-E; VN750PT-EBTS50060-1T EA; SP001082554; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS500601TEAAUMA2-ND ,SP001082554,2156-BT S500601TEAAUMA2,BTS5 00601TEAAUMA2CT,IFEI NFBTS500601TEAAUMA2, BTS500601TEAAUMA2DKR ,BTS500601TEAAUMA2TR Base Product Number: BTS500601 Product Status: Not For New Designs

Win Source Part Number: 964935-BTS500601TEAAUMA2
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: PROFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 16.5A
Output Configuration: High Side
Voltage - Load: 6V ~ 19V
Rds On (Typ): 6.8mOhm
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5-11
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS1HB08BQPWPRQ1; BTS5016SDAAUMA1; BTS443PAUMA1; VN820PTTR-E; ITS4141DBUMA1; VN820PT-E; VN750PT-EBTS50060-1TEA; SP001082554;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS500601TEAAUMA2-ND,SP001082554,2156-BTS500601TEAAUMA2,BTS500601TEAAUMA2CT,IFEINFBTS500601TEAAUMA2,BTS500601TEAAUMA2DKR,BTS500601TEAAUMA2TR
Base Product Number: BTS500601
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 964935-BTS500601TEAAUMA2
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details