IC PWR SWITCH N-CHAN 1:1 TO220-7
Power Switch/Driver 1:1 N-Channel 70A P-TO220-7-11
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | BTS500551TMBAKSA1 | BTS500551TMBAKSA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 |