Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS4880RAUMA1

Description
Win Source Part Number: 1253245-BTS4880RAUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 625mA Output Configuration: High Side Voltage - Load: 11V ~ 45V Rds On (Typ): 150mOhm Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-12 Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS4880RCT,BTS4880RA UMA1TR,SP000276938,B TS4880RDKR,BTS4880RD KR,BTS4880R,BTS4880R T,BTS4880RTR,BTS4880 RCT,BTS4880RAUMA1CT, BTS4880RXT,BTS4880RA UMA1DKR,BTS4880RTR,B TS4880R Base Product Number: BTS4880
Request a Quote Datasheet
Description
Win Source Part Number: 1253245-BTS4880RAUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 625mA Output Configuration: High Side Voltage - Load: 11V ~ 45V Rds On (Typ): 150mOhm Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-12 Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS4880RCT,BTS4880RA UMA1TR,SP000276938,B TS4880RDKR,BTS4880RD KR,BTS4880R,BTS4880R T,BTS4880RTR,BTS4880 RCT,BTS4880RAUMA1CT, BTS4880RXT,BTS4880RA UMA1DKR,BTS4880RTR,B TS4880R Base Product Number: BTS4880
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253245-BTS4880RAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253245-BTS4880RAUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253245-BTS4880RAUMA1
Win Source Part Number: 1253245-BTS4880RAUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 8 Current - Output (Max): 625mA Output Configuration: High Side Voltage - Load: 11V ~ 45V Rds On (Typ): 150mOhm Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-36-12 Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS4880RCT,BTS4880RA UMA1TR,SP000276938,B TS4880RDKR,BTS4880RD KR,BTS4880R,BTS4880R T,BTS4880RTR,BTS4880 RCT,BTS4880RAUMA1CT, BTS4880RXT,BTS4880RA UMA1DKR,BTS4880RTR,B TS4880R Base Product Number: BTS4880

Win Source Part Number: 1253245-BTS4880RAUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: miniPROFET®
Features: Auto Restart, Status Flag
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 8
Current - Output (Max): 625mA
Output Configuration: High Side
Voltage - Load: 11V ~ 45V
Rds On (Typ): 150mOhm
Package / Case: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: PG-DSO-36-12
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS4880RCT,BTS4880RAUMA1TR,SP000276938,BTS4880RDKR,BTS4880RDKR,BTS4880R,BTS4880RT,BTS4880RTR,BTS4880RCT,BTS4880RAUMA1CT,BTS4880RXT,BTS4880RAUMA1DKR,BTS4880RTR,BTS4880R
Base Product Number: BTS4880

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253245-BTS4880RAUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details