The BTS4880R is a smart power high-side switch designed for power distribution applications. It features eight channels, each with a typical on-resistance of 200 m,Ѷ, allowing for efficient load driving. The device supports a maximum output current of 625 mA and operates within a voltage range of 11 V to 45 V. It includes built-in fault protection mechanisms such as current limiting, over-temperature, and over-voltage protection, enhancing its reliability in various applications. The BTS4880R is AEC qualified and compliant with RoHS standards, making it suitable for automotive and environmentally sensitive applications. It operates over a temperature range of -25°C to 125°C and is packaged in a PG-DSO-36 case. This part is actively produced and has a high popularity rating, indicating its common use in the industry.
Manufacturer: Infineon Technologies
Win Source Part Number: 086011-BTS4880R
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 8
Current - Output (Max): 625mA
Voltage - Load: 11 V to 45 V
Rds On (Typ): 150 mOhm
Family Name: BTS 4880 R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PG-DSO-36
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS4880RNT; BTS4880RT; BTS4880RXT;
Introduction Date: April 18, 2002
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | BTS4880R |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS4880R |
| Voltage | 11 V to 45 V |