Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441TSAKSA1 BTS441TSAKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770591-BTS441TSAKSA1 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.75 V ~ 43 V Rds On (Typ): 15 mOhm Family Name: BTS 441 T Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5-12 Current - Output (Maximum): 17A Alternative Parts (Cross-Reference): BTS441TSXK; Introduction Date: January 06, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770591-BTS441TSAKSA1 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.75 V ~ 43 V Rds On (Typ): 15 mOhm Family Name: BTS 441 T Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5-12 Current - Output (Maximum): 17A Alternative Parts (Cross-Reference): BTS441TSXK; Introduction Date: January 06, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441TSAKSA1
BTS441TSAKSA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441TSAKSA1 BTS441TSAKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 770591-BTS441TSAKSA1 Series: PROFET Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-5 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.75 V ~ 43 V Rds On (Typ): 15 mOhm Family Name: BTS 441 T Categories: Integrated Circuits (ICs) Manufacturer Package: P-TO220-5-12 Current - Output (Maximum): 17A Alternative Parts (Cross-Reference): BTS441TSXK; Introduction Date: January 06, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770591-BTS441TSAKSA1
Series: PROFET
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-5
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 4.75 V ~ 43 V
Rds On (Typ): 15 mOhm
Family Name: BTS 441 T
Categories: Integrated Circuits (ICs)
Manufacturer Package: P-TO220-5-12
Current - Output (Maximum): 17A
Alternative Parts (Cross-Reference): BTS441TSXK;
Introduction Date: January 06, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS441TSAKSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS441TSAKSA1
PMIC - Power Distribution Switches, Load Drivers BTS441TSAKSA1
IC PWR SWITCH N-CHAN 1:1 TO220-5

IC PWR SWITCH N-CHAN 1:1 TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS441TSAKSA1 BTS441TSAKSA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441TSAKSA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.75 V ~ 43 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-002 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details