Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers BTS441TGATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325386-BTS441TGATMA 1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 17A Output Configuration: High Side Voltage - Load: 4.75V ~ 43V Rds On (Typ): 15mOhm Supplier Device Package: PG-TO263-5-2 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-263-5, D²Pak (4 Leads + Tab), TO-263BB ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS441TGATMA1CT,BTS4 41TGCT-ND,BTS441TGCT ,BTS441TGT,BTS441TGD KR-ND,BTS441TG,BTS44 1TGATMA1DKR,BTS441TG DKR,SP000311504,BTS4 41TG-ND,BTS441TGTR-N D,BTS441TGATMA1TR,BT S441TGTR Base Product Number: BTS441 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325386-BTS441TGATMA 1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 17A Output Configuration: High Side Voltage - Load: 4.75V ~ 43V Rds On (Typ): 15mOhm Supplier Device Package: PG-TO263-5-2 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-263-5, D²Pak (4 Leads + Tab), TO-263BB ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS441TGATMA1CT,BTS4 41TGCT-ND,BTS441TGCT ,BTS441TGT,BTS441TGD KR-ND,BTS441TG,BTS44 1TGATMA1DKR,BTS441TG DKR,SP000311504,BTS4 41TG-ND,BTS441TGTR-N D,BTS441TGATMA1TR,BT S441TGTR Base Product Number: BTS441 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1325386-BTS441TGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1325386-BTS441TGATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1325386-BTS441TGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325386-BTS441TGATMA 1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 17A Output Configuration: High Side Voltage - Load: 4.75V ~ 43V Rds On (Typ): 15mOhm Supplier Device Package: PG-TO263-5-2 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-263-5, D²Pak (4 Leads + Tab), TO-263BB ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BTS441TGATMA1CT,BTS4 41TGCT-ND,BTS441TGCT ,BTS441TGT,BTS441TGD KR-ND,BTS441TG,BTS44 1TGATMA1DKR,BTS441TG DKR,SP000311504,BTS4 41TG-ND,BTS441TGTR-N D,BTS441TGATMA1TR,BT S441TGTR Base Product Number: BTS441 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325386-BTS441TGATMA1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 17A
Output Configuration: High Side
Voltage - Load: 4.75V ~ 43V
Rds On (Typ): 15mOhm
Supplier Device Package: PG-TO263-5-2
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTS441TGATMA1CT,BTS441TGCT-ND,BTS441TGCT,BTS441TGT,BTS441TGDKR-ND,BTS441TG,BTS441TGATMA1DKR,BTS441TGDKR,SP000311504,BTS441TG-ND,BTS441TGTR-ND,BTS441TGATMA1TR,BTS441TGTR
Base Product Number: BTS441
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1325386-BTS441TGATMA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details