Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441TG BTS441TG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 136868-BTS441TG Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 17A Voltage - Load: 4.75 V to 43 V Rds On (Typ): 15 mOhm Family Name: BTS 441 T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1822EPA+; MAX1822ESA+T; MAX1822ESA+; Introduction Date: January 06, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 136868-BTS441TG Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 17A Voltage - Load: 4.75 V to 43 V Rds On (Typ): 15 mOhm Family Name: BTS 441 T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1822EPA+; MAX1822ESA+T; MAX1822ESA+; Introduction Date: January 06, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441TG - BTS441TG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441TG
BTS441TG
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441TG BTS441TG
Manufacturer: Infineon Technologies Win Source Part Number: 136868-BTS441TG Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 17A Voltage - Load: 4.75 V to 43 V Rds On (Typ): 15 mOhm Family Name: BTS 441 T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1822EPA+; MAX1822ESA+T; MAX1822ESA+; Introduction Date: January 06, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 136868-BTS441TG
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 17A
Voltage - Load: 4.75 V to 43 V
Rds On (Typ): 15 mOhm
Family Name: BTS 441 T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-263-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX1822EPA+; MAX1822ESA+T; MAX1822ESA+;
Introduction Date: January 06, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS441TG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS441TG
Voltage 4.75 V to 43 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details