Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS432E2 E3062A BTS432E2 E3062A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 012211-BTS432E2 E3062A Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Voltage - Load: 4.5 V to 42 V Rds On (Typ): 30 mOhm Family Name: BTS 432 E2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD TO-220AB/5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS432E2 E3062AXT; BTS432E2E3062AT; Introduction Date: January 04, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 012211-BTS432E2 E3062A Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Voltage - Load: 4.5 V to 42 V Rds On (Typ): 30 mOhm Family Name: BTS 432 E2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD TO-220AB/5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS432E2 E3062AXT; BTS432E2E3062AT; Introduction Date: January 04, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS432E2 E3062A
BTS432E2 E3062A
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS432E2 E3062A BTS432E2 E3062A
Manufacturer: Infineon Technologies Win Source Part Number: 012211-BTS432E2 E3062A Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 9A Voltage - Load: 4.5 V to 42 V Rds On (Typ): 30 mOhm Family Name: BTS 432 E2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD TO-220AB/5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS432E2 E3062AXT; BTS432E2E3062AT; Introduction Date: January 04, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 012211-BTS432E2 E3062A
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 9A
Voltage - Load: 4.5 V to 42 V
Rds On (Typ): 30 mOhm
Family Name: BTS 432 E2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD TO-220AB/5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS432E2 E3062AXT; BTS432E2E3062AT;
Introduction Date: January 04, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BTS432E2 E3062A
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS432E2 E3062A
Voltage 4.5 V to 42 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers