Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS41K0SMENHUMA1

Description
Win Source Part Number: 1049925-BTS41K0SMENH UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive Features: Auto Restart Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 60V (Max) Rds On (Typ): 800mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPN60R3K4CEATMA1; FDT86246L; DMP10H400SEQ-13; ZXMP6A17GQTA; DMP10H400SE-13; BSP296NH6433XTMA1BTS 41K0S-ME-N; SP000957014; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS41K0S-ME-NDKR-ND, BTS41K0SMENHUMA1TR,B TS41K0S-ME-NCT-ND,BT S41K0S-MEINACTIVE-ND KRINACTIVE-ND,INFINF BTS41K0SMENHUMA1,BTS 41K0S-ME-NTR-ND,BTS4 1K0S-ME-N,BTS41K0S-M E-NCT,2156-BTS41K0SM ENHUMA1,SP000957014, BTS41K0S-ME-NDKR,BTS 41K0SMENHUMA1DKRINAC TIVE,BTS41K0SMENHUMA 1CT,BTS41K0S-MEINACT IVEKRINACTIVE,BTS41K 0S-ME-NTR Base Product Number: BTS41K
Request a Quote Datasheet
Description
Win Source Part Number: 1049925-BTS41K0SMENH UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive Features: Auto Restart Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 60V (Max) Rds On (Typ): 800mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPN60R3K4CEATMA1; FDT86246L; DMP10H400SEQ-13; ZXMP6A17GQTA; DMP10H400SE-13; BSP296NH6433XTMA1BTS 41K0S-ME-N; SP000957014; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS41K0S-ME-NDKR-ND, BTS41K0SMENHUMA1TR,B TS41K0S-ME-NCT-ND,BT S41K0S-MEINACTIVE-ND KRINACTIVE-ND,INFINF BTS41K0SMENHUMA1,BTS 41K0S-ME-NTR-ND,BTS4 1K0S-ME-N,BTS41K0S-M E-NCT,2156-BTS41K0SM ENHUMA1,SP000957014, BTS41K0S-ME-NDKR,BTS 41K0SMENHUMA1DKRINAC TIVE,BTS41K0SMENHUMA 1CT,BTS41K0S-MEINACT IVEKRINACTIVE,BTS41K 0S-ME-NTR Base Product Number: BTS41K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1049925-BTS41K0SMENHUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1049925-BTS41K0SMENHUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1049925-BTS41K0SMENHUMA1
Win Source Part Number: 1049925-BTS41K0SMENH UMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive Features: Auto Restart Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 60V (Max) Rds On (Typ): 800mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPN60R3K4CEATMA1; FDT86246L; DMP10H400SEQ-13; ZXMP6A17GQTA; DMP10H400SE-13; BSP296NH6433XTMA1BTS 41K0S-ME-N; SP000957014; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS41K0S-ME-NDKR-ND, BTS41K0SMENHUMA1TR,B TS41K0S-ME-NCT-ND,BT S41K0S-MEINACTIVE-ND KRINACTIVE-ND,INFINF BTS41K0SMENHUMA1,BTS 41K0S-ME-NTR-ND,BTS4 1K0S-ME-N,BTS41K0S-M E-NCT,2156-BTS41K0SM ENHUMA1,SP000957014, BTS41K0S-ME-NDKR,BTS 41K0SMENHUMA1DKRINAC TIVE,BTS41K0SMENHUMA 1CT,BTS41K0S-MEINACT IVEKRINACTIVE,BTS41K 0S-ME-NTR Base Product Number: BTS41K

Win Source Part Number: 1049925-BTS41K0SMENHUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive
Features: Auto Restart
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 60V (Max)
Rds On (Typ): 800mOhm
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): IPN60R3K4CEATMA1; FDT86246L; DMP10H400SEQ-13; ZXMP6A17GQTA; DMP10H400SE-13; BSP296NH6433XTMA1BTS41K0S-ME-N; SP000957014;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS41K0S-ME-NDKR-ND,BTS41K0SMENHUMA1TR,BTS41K0S-ME-NCT-ND,BTS41K0S-MEINACTIVE-NDKRINACTIVE-ND,INFINFBTS41K0SMENHUMA1,BTS41K0S-ME-NTR-ND,BTS41K0S-ME-N,BTS41K0S-ME-NCT,2156-BTS41K0SMENHUMA1,SP000957014,BTS41K0S-ME-NDKR,BTS41K0SMENHUMA1DKRINACTIVE,BTS41K0SMENHUMA1CT,BTS41K0S-MEINACTIVEKRINACTIVE,BTS41K0S-ME-NTR
Base Product Number: BTS41K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1049925-BTS41K0SMENHUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details