IC PWR SWTCH N-CHAN 1:1 SOT223-4
POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:48V; Current Limit:2.2A; On State Resistance:0.2ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS4142NHUMA1 | 47W3390 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Infineon |
| Current | 1.4 amps |