Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1 BTS409L1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 132250-BTS409L1 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 5 V to 34 V Rds On (Typ): 160 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-5-2 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 132250-BTS409L1 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 5 V to 34 V Rds On (Typ): 160 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-5-2 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1
BTS409L1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1 BTS409L1
Manufacturer: Infineon Technologies Win Source Part Number: 132250-BTS409L1 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 5 V to 34 V Rds On (Typ): 160 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO263-5-2 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 132250-BTS409L1
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 1.8A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 160 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO263-5-2
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS409L1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS409L1
PMIC - Power Distribution Switches, Load Drivers BTS409L1
IC PWR SWITCH N-CHAN 1:1 TO220-5

IC PWR SWITCH N-CHAN 1:1 TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS409L1 BTS409L1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS409L1 PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V to 34 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details