Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BTS3134NHUMA1

Description
IC PWR SWTCH N-CHAN 1:1 SOT223-4
Datasheet
Description
IC PWR SWTCH N-CHAN 1:1 SOT223-4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BTS3134NHUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS3134NHUMA1
PMIC - Power Distribution Switches, Load Drivers BTS3134NHUMA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Infineon - 47W3383 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Infineon
47W3383
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Infineon 47W3383
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:3A; On State Resistance:0.045ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:3A; On State Resistance:0.045ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS3134NHUMA1 47W3383
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Infineon
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801618-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details