Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS3125EJXUMA1

Description
Win Source Part Number: 977185-BTS3125EJXUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: HITFET® Features: Auto Restart Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: PWM Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 10A Output Configuration: Low Side Voltage - Load: 31V (Max) Rds On (Typ): 80mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TDSO-8-31 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: IFEINFBTS3125EJXUMA1 ,BTS3125EJXUMA1DKR,B TS3125EJXUMA1TR,SP00 1273914,BTS3125EJXUM A1CT,BTS3125EJXUMA1- ND,2156-BTS3125EJXUM A1 Base Product Number: BTS3125
Request a Quote Datasheet
Description
Win Source Part Number: 977185-BTS3125EJXUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: HITFET® Features: Auto Restart Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: PWM Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 10A Output Configuration: Low Side Voltage - Load: 31V (Max) Rds On (Typ): 80mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TDSO-8-31 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: IFEINFBTS3125EJXUMA1 ,BTS3125EJXUMA1DKR,B TS3125EJXUMA1TR,SP00 1273914,BTS3125EJXUM A1CT,BTS3125EJXUMA1- ND,2156-BTS3125EJXUM A1 Base Product Number: BTS3125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 977185-BTS3125EJXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
977185-BTS3125EJXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 977185-BTS3125EJXUMA1
Win Source Part Number: 977185-BTS3125EJXUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: HITFET® Features: Auto Restart Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: PWM Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 10A Output Configuration: Low Side Voltage - Load: 31V (Max) Rds On (Typ): 80mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TDSO-8-31 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: IFEINFBTS3125EJXUMA1 ,BTS3125EJXUMA1DKR,B TS3125EJXUMA1TR,SP00 1273914,BTS3125EJXUM A1CT,BTS3125EJXUMA1- ND,2156-BTS3125EJXUM A1 Base Product Number: BTS3125

Win Source Part Number: 977185-BTS3125EJXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: HITFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: PWM
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 10A
Output Configuration: Low Side
Voltage - Load: 31V (Max)
Rds On (Typ): 80mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TDSO-8-31
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: IFEINFBTS3125EJXUMA1,BTS3125EJXUMA1DKR,BTS3125EJXUMA1TR,SP001273914,BTS3125EJXUMA1CT,BTS3125EJXUMA1-ND,2156-BTS3125EJXUMA1
Base Product Number: BTS3125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 977185-BTS3125EJXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZRG4 - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details