IC PWR SWITCH N-CHAN 1:1 TO252-3
POWER LOAD SW, AEC-Q100, 42V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:-; On State Resistance:0.1ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS3118DATMA1 | 43AC2208 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, Aec-Q100, 42V, To-252-3; Power Load Switch Type Infineon |
| Current | 2.4 amps |