Infineon Technologies AG
Power Switch ICs
BTS3035EJXUMA1
Description
Infineon BTS3035EJXUMA1
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Infineon BTS3035EJXUMA1
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
2291760 |
|
Product Name
|
Power Switch ICs |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 2.8 V ~ 3.465 V
Operating Temperature
0 to 115 C (32 to 239 F)
Package Type
QFP; PG-BFQFP-128
View Details
5 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details