Infineon Technologies AG Single FETs, MOSFETs BTS282ZE3230AKSA2

Description
N-Channel 49V 80A (Tc) 300W (Tc) Through Hole PG-TO220-7-12
Request a Quote Datasheet
Description
N-Channel 49V 80A (Tc) 300W (Tc) Through Hole PG-TO220-7-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BTS282ZE3230AKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BTS282ZE3230AKSA2-ND
Single FETs, MOSFETs BTS282ZE3230AKSA2-ND
N-Channel 49V 80A (Tc) 300W (Tc) Through Hole PG-TO220-7-12

N-Channel 49V 80A (Tc) 300W (Tc) Through Hole PG-TO220-7-12

Buy Now Datasheet
Singapore, Singapore
49V 80A TO220 MOSFET Transistor
278-BTS282ZE3230AKSA2
49V 80A TO220 MOSFET Transistor 278-BTS282ZE3230AKSA2
MOSFET N-CH 49V 80A TO220-7 Product overview: BTS282ZE3230AKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 49V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS282ZE3230AKSA 2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 49V 80A TO220-7 Product overview: BTS282ZE3230AKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 49V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS282ZE3230AKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS282ZE3230AKSA2 - 1024862-BTS282ZE3230AKSA2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS282ZE3230AKSA2
1024862-BTS282ZE3230AKSA2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS282ZE3230AKSA2 1024862-BTS282ZE3230AKSA2
Manufacturer: Infineon Technologies Win Source Part Number: 1024862-BTS282ZE3230 AKSA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Temperature Sensing Diode Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO220-7 Dimension: TO-220-7 Drain-Source Breakdown Voltage: 49V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2V @ 240μA Max Gate Charge: 232nC @ 10V Max Input Capacitance: 4800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 36A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1024862-BTS282ZE3230AKSA2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Temperature Sensing Diode
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO220-7
Dimension: TO-220-7
Drain-Source Breakdown Voltage: 49V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2V @ 240μA
Max Gate Charge: 232nC @ 10V
Max Input Capacitance: 4800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 36A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET TEMPFET

MOSFET TEMPFET

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 49V, To-220; Transistor Polarity Infineon - 13AC8358 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 49V, To-220; Transistor Polarity Infineon
13AC8358
Mosfet, Aec-Q101, N-Ch, 49V, To-220; Transistor Polarity Infineon 13AC8358
MOSFET, AEC-Q101, N-CH, 49V, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:49V; On Resistance Rds(on):0.0058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 49V, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:49V; On Resistance Rds(on):0.0058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BTS282ZE3230AKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BTS282ZE3230AKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BTS282ZE3230AKSA2
MOSFET N-CH 49V 80A TO220-7

MOSFET N-CH 49V 80A TO220-7

Supplier's Site
Single FETs, MOSFETs - BTS282ZE3230AKSA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BTS282ZE3230AKSA2
Single FETs, MOSFETs BTS282ZE3230AKSA2
MOSFET N-CH 49V 80A TO220-7

MOSFET N-CH 49V 80A TO220-7

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BTS282ZE3230AKSA2-ND 278-BTS282ZE3230AKSA2 1024862-BTS282ZE3230AKSA2 BTS282ZE3230AKSA2 13AC8358 BTS282ZE3230AKSA2 BTS282ZE3230AKSA2
Product Name Single FETs, MOSFETs 49V 80A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS282ZE3230AKSA2 MOSFET Mosfet, Aec-Q101, N-Ch, 49V, To-220; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-7 Tube TO-220; SOT3; PG-TO220-7 TO-3; TO-220 TO-220; TO-220-7 TO-220; TO-220-7
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 49 volts 49 volts 49 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP1405 - 1020743-AUIRFP1405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 310000 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details