Infineon Technologies AG Single FETs, MOSFETs BTS282Z E3230

Description
N-Channel 49V 80A (Tc) 300W (Tc) Through Hole P-TO220-7-230
Request a Quote Datasheet
Description
N-Channel 49V 80A (Tc) 300W (Tc) Through Hole P-TO220-7-230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BTS282ZE3230-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BTS282ZE3230-ND
Single FETs, MOSFETs BTS282ZE3230-ND
N-Channel 49V 80A (Tc) 300W (Tc) Through Hole P-TO220-7-230

N-Channel 49V 80A (Tc) 300W (Tc) Through Hole P-TO220-7-230

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS282Z E3230 - 864868-BTS282Z E3230 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS282Z E3230
864868-BTS282Z E3230
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS282Z E3230 864868-BTS282Z E3230
Manufacturer: Infineon Technologies Win Source Part Number: 864868-BTS282Z E3230 Series: TEMPFET® Operating Temperature Range: -40°C ~ 175°C (TJ) Features: N-Channel 49 V 80A (Tc) 300W (Tc) Through Hole P-TO220-7-230 Package: Tube Package: TO-220-7 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: P-TO220-7-230 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BTS282Z E3230-ND, BTS282ZE3230, BTS282ZE3230AKSA1, BTS282ZE3230NK, SP000012357, SP000457996

Manufacturer: Infineon Technologies
Win Source Part Number: 864868-BTS282Z E3230
Series: TEMPFET®
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: N-Channel 49 V 80A (Tc) 300W (Tc) Through Hole P-TO220-7-230
Package: Tube
Package: TO-220-7
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: P-TO220-7-230
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BTS282Z E3230-ND, BTS282ZE3230, BTS282ZE3230AKSA1, BTS282ZE3230NK, SP000012357, SP000457996

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BTS282ZE3230-ND 864868-BTS282Z E3230
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS282Z E3230
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data