Manufacturer: Infineon Technologies
Win Source Part Number: 744928-BTS282Z E3180A
Manufacturer Homepage: www.infineon.com
Reference case: TO-263-7
Reference Date Code: 16+Rohs
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
N-Channel 49V 80A (Tc) 300W (Tc) Surface Mount PG-TO220-7-180
MOSFET N-CH 49V 80A TO220-7 Product overview: BTS282Z E3180A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 49V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS282Z E3180A can be used for catalog matching and distributor lookup.
MOSFET N-CH 49V 80A TO220-7
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 744928-BTS282Z E3180A | BTS282ZE3180AINTR-ND | 278-BTS282Z E3180A | BTS282Z E3180A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS282Z E3180A | Single FETs, MOSFETs | 49V 80A TO220 MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | Tape & Reel (TR) | TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | |
| Transistor Grade / Operating Range | Automotive | |||
| PD | 300000 milliwatts | 300000 milliwatts | ||
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |