Infineon Technologies AG 55V 33A MOSFET Transistor BTS247Z E3062A

Description
MOSFET N-CH 55V 33A TO263-5 Product overview: BTS247Z E3062A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS247Z E3062A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 33A TO263-5 Product overview: BTS247Z E3062A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS247Z E3062A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 33A MOSFET Transistor
278-BTS247Z E3062A
55V 33A MOSFET Transistor 278-BTS247Z E3062A
MOSFET N-CH 55V 33A TO263-5 Product overview: BTS247Z E3062A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS247Z E3062A can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 33A TO263-5 Product overview: BTS247Z E3062A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS247Z E3062A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS247Z E3062A - 864867-BTS247Z E3062A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS247Z E3062A
864867-BTS247Z E3062A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS247Z E3062A 864867-BTS247Z E3062A
Manufacturer: Infineon Technologies Win Source Part Number: 864867-BTS247Z E3062A Series: TEMPFET® Operating Temperature Range: -40°C ~ 175°C (TJ) Features: N-Channel 55 V 33A (Tc) 120W (Tc) Surface Mount PG-TO263-5-2 Package: Reel - TR Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PG-TO263-5-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BTS247Z E3062A-ND, BTS247ZE3062A, BTS247ZE3062AATMA1, BTS247ZE3062ANT, BTS247ZE3062AT, BTS247ZE3062AT-ND, SP000012187, SP000399010

Manufacturer: Infineon Technologies
Win Source Part Number: 864867-BTS247Z E3062A
Series: TEMPFET®
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: N-Channel 55 V 33A (Tc) 120W (Tc) Surface Mount PG-TO263-5-2
Package: Reel - TR
Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-5-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BTS247Z E3062A-ND, BTS247ZE3062A, BTS247ZE3062AATMA1, BTS247ZE3062ANT, BTS247ZE3062AT, BTS247ZE3062AT-ND, SP000012187, SP000399010

Buy Now Datasheet
Single FETs, MOSFETs - BTS247ZE3062A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BTS247ZE3062A-ND
Single FETs, MOSFETs BTS247ZE3062A-ND
N-Channel 55V 33A (Tc) 120W (Tc) Surface Mount PG-TO263-5-2

N-Channel 55V 33A (Tc) 120W (Tc) Surface Mount PG-TO263-5-2

Buy Now Datasheet
Single FETs, MOSFETs - BTS247Z E3062A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BTS247Z E3062A
Single FETs, MOSFETs BTS247Z E3062A
MOSFET N-CH 55V 33A TO263-5

MOSFET N-CH 55V 33A TO263-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BTS247Z E3062A 864867-BTS247Z E3062A BTS247ZE3062A-ND BTS247Z E3062A
Product Name 55V 33A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS247Z E3062A Single FETs, MOSFETs Single FETs, MOSFETs
PD 120000 milliwatts 120000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR) TO-263; SOT3; PG-TO263-5-2 TO-263; TO-263-5, D2PAK (4 Leads + Tab), TO-263BB TO-263; TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
Packing Method Tape & Reel (TR)
Polarity N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

75V 75A MOSFET Transistor - 278-AUIRF2907Z - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
5 suppliers
N-channel TrenchMOS standard level FET - BUK764R2-80E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0239 ohms
View Details
9 suppliers