Infineon Technologies AG 55V 35A MOSFET Transistor BTS244ZE3062AATMA2

Description
MOSFET N-CH 55V 35A TO263-5 Product overview: BTS244ZE3062AATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS244ZE3062AATM A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 35A TO263-5 Product overview: BTS244ZE3062AATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS244ZE3062AATM A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 35A MOSFET Transistor
278-BTS244ZE3062AATMA2
55V 35A MOSFET Transistor 278-BTS244ZE3062AATMA2
MOSFET N-CH 55V 35A TO263-5 Product overview: BTS244ZE3062AATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS244ZE3062AATM A2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 35A TO263-5 Product overview: BTS244ZE3062AATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS244ZE3062AATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-BTS244ZE3062AATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BTS244ZE3062AATMA2TR-ND
Single FETs, MOSFETs 448-BTS244ZE3062AATMA2TR-ND
N-Channel 55V 35A (Tc) 170W (Tc) Surface Mount PG-TO263-5-2

N-Channel 55V 35A (Tc) 170W (Tc) Surface Mount PG-TO263-5-2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS244ZE3062AATMA2 - 139426-BTS244ZE3062AATMA2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS244ZE3062AATMA2
139426-BTS244ZE3062AATMA2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS244ZE3062AATMA2 139426-BTS244ZE3062AATMA2
Manufacturer: Infineon Technologies Win Source Part Number: 139426-BTS244ZE3062A ATMA2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Temperature Sensing Diode Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO263-5 Dimension: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2V @ 130μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2660pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 139426-BTS244ZE3062AATMA2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Temperature Sensing Diode
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO263-5
Dimension: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2V @ 130μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 2660pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BTS244ZE3062AATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BTS244ZE3062AATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BTS244ZE3062AATMA2
MOSFET N-CH 55V 35A TO263-5

MOSFET N-CH 55V 35A TO263-5

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 55V, 35A, 170W Rohs Compliant Infineon - 51AH7907 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 55V, 35A, 170W Rohs Compliant Infineon
51AH7907
Mosfet, Aec-Q101, N-Ch, 55V, 35A, 170W Rohs Compliant Infineon 51AH7907
MOSFET, AEC-Q101, N-CH, 55V, 35A, 170W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 55V, 35A, 170W ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET N-Ch 55V 19A D2PAK-4

MOSFET N-Ch 55V 19A D2PAK-4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BTS244ZE3062AATMA2 448-BTS244ZE3062AATMA2TR-ND 139426-BTS244ZE3062AATMA2 BTS244ZE3062AATMA2 51AH7907 BTS244ZE3062AATMA2
Product Name 55V 35A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS244ZE3062AATMA2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 55V, 35A, 170W Rohs Compliant Infineon MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts 55 volts
Transconductance 0.0250 kS
PD 170 milliwatts 170000 milliwatts
Unlock Full Specs
to access all available technical data