MOSFET N-CH 55V 35A TO220-5-43 Product overview: BTS244Z E3043 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 35A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 35A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS244Z E3043 can be used for catalog matching and distributor lookup.
N-Channel 55V 35A (Tc) 170W (Tc) Through Hole P-TO220-5-43
Manufacturer: Infineon Technologies
Win Source Part Number: 864866-BTS244Z E3043
Series: TEMPFET®
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: N-Channel 55 V 35A (Tc) 170W (Tc) Through Hole P-TO220-5-43
Package: Tube
Package: TO-220-5
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: P-TO220-5-43
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BTS244Z E3043-ND, BTS244ZE3043, BTS244ZE3043AKSA1, BTS244ZE3043NK, SP000012178, SP000399006
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BTS244Z E3043 | BTS244ZE3043-ND | 864866-BTS244Z E3043 |
| Product Name | 55V 35A TO220 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS244Z E3043 |
| PD | 170000 milliwatts | ||
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |
| Package Type | Tube | TO-220; TO-220-5 | TO-220; SOT3; P-TO220-5-43 |