Manufacturer: Infineon Technologies
Win Source Part Number: 1024858-BTS149NKSA1
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 19A
Voltage - Load: 60V (Max)
Rds On (Typ): 14 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-TO220-3
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | BTS149NKSA1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS149NKSA1 |
| Voltage | 60V (Max) |