Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS142DATMA1

Description
Win Source Part Number: 1049955-BTS142DATMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: HITFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 4.6A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 23mOhm Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS1041RTRLPBFBTS 142D; BTS142-D; BTS142D; SP000506220; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS142DATMA1DKR,SP00 0292520,BTS142DDKR,S P000506220,BTS142DCT -ND,ROCINFBTS142DATM A1,BTS142DTR-ND,BTS1 42DXT,BTS142D,BTS142 DATMA1CT,BTS142DT-ND ,BTS142DDKR-ND,2156- BTS142DATMA1,BTS142D T,BTS142DATMA1TR,BTS 142DCT,BTS142D-ND Base Product Number: BTS142
Request a Quote Datasheet
Description
Win Source Part Number: 1049955-BTS142DATMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: HITFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 4.6A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 23mOhm Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS1041RTRLPBFBTS 142D; BTS142-D; BTS142D; SP000506220; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS142DATMA1DKR,SP00 0292520,BTS142DDKR,S P000506220,BTS142DCT -ND,ROCINFBTS142DATM A1,BTS142DTR-ND,BTS1 42DXT,BTS142D,BTS142 DATMA1CT,BTS142DT-ND ,BTS142DDKR-ND,2156- BTS142DATMA1,BTS142D T,BTS142DATMA1TR,BTS 142DCT,BTS142D-ND Base Product Number: BTS142
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1049955-BTS142DATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1049955-BTS142DATMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1049955-BTS142DATMA1
Win Source Part Number: 1049955-BTS142DATMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: HITFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 4.6A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 23mOhm Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS1041RTRLPBFBTS 142D; BTS142-D; BTS142D; SP000506220; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTS142DATMA1DKR,SP00 0292520,BTS142DDKR,S P000506220,BTS142DCT -ND,ROCINFBTS142DATM A1,BTS142DTR-ND,BTS1 42DXT,BTS142D,BTS142 DATMA1CT,BTS142DT-ND ,BTS142DDKR-ND,2156- BTS142DATMA1,BTS142D T,BTS142DATMA1TR,BTS 142DCT,BTS142D-ND Base Product Number: BTS142

Win Source Part Number: 1049955-BTS142DATMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: HITFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 4.6A
Output Configuration: Low Side
Voltage - Load: 42V (Max)
Rds On (Typ): 23mOhm
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): IPS1041RTRLPBFBTS 142D; BTS142-D; BTS142D; SP000506220;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTS142DATMA1DKR,SP000292520,BTS142DDKR,SP000506220,BTS142DCT-ND,ROCINFBTS142DATMA1,BTS142DTR-ND,BTS142DXT,BTS142D,BTS142DATMA1CT,BTS142DT-ND,BTS142DDKR-ND,2156-BTS142DATMA1,BTS142DT,BTS142DATMA1TR,BTS142DCT,BTS142D-ND
Base Product Number: BTS142

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1049955-BTS142DATMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228171 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details